Rochester Electronics 8-bit 16.5MHz 5V DIP Embedded Microcontroller MCU P80C152JC-1

Description
80C152 - 8 bit Microcontroller
Request a Quote Datasheet
Description
80C152 - 8 bit Microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - P80C152JC-1 - Rochester Electronics
Newburyport, MA, United States
80C152 - 8 bit Microcontroller

80C152 - 8 bit Microcontroller

Supplier's Site Datasheet
8-bit 16.5MHz 5V DIP Embedded Microcontroller MCU - 685-P80C152JC-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16.5MHz 5V DIP Embedded Microcontroller MCU
685-P80C152JC-1
8-bit 16.5MHz 5V DIP Embedded Microcontroller MCU 685-P80C152JC-1
8-Bit MCU, 16.5MHz, 48-Pin DIP, 5V, CMOS Product overview: P80C152JC-1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16.5MHz, 5V, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16.5MHz, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C152JC-1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 16.5MHz, 48-Pin DIP, 5V, CMOS Product overview: P80C152JC-1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16.5MHz, 5V, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16.5MHz, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C152JC-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P80C152JC-1 - 929911-P80C152JC-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C152JC-1
929911-P80C152JC-1
Embedded - Embedded - Microcontrollers - P80C152JC-1 929911-P80C152JC-1
Manufacturer: Rochester Electronics Win Source Part Number: 929911-P80C152JC-1 Series: 80C Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 929911-P80C152JC-1
Series: 80C
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - P80C152JC-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C152JC-1
Microcontrollers P80C152JC-1
80C Microcontroller IC

80C Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P80C152JC-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P80C152JC-1
Integrated Circuits (ICs) - Embedded - Microcontrollers P80C152JC-1
IC MCU 8BIT

IC MCU 8BIT

Supplier's Site
Embedded - Microcontrollers - P80C152JC-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P80C152JC-1
Embedded - Microcontrollers P80C152JC-1
IC MCU 8BIT

IC MCU 8BIT

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number P80C152JC-1 685-P80C152JC-1 929911-P80C152JC-1 P80C152JC-1 P80C152JC-1 P80C152JC-1
Product Name 8-bit 16.5MHz 5V DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P80C152JC-1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Life Cycle Stage Rochester Active Active Active
Package Type PLCC; Other; PLCC68
Data Bus 8 Bit
Clock Speed 16.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details