Rochester Electronics Embedded - Embedded - Microprocessors - P5020NSE1QMB P5020NSE1QMB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929864-P5020NSE1QMB Series: QorIQ P5 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e5500 Speed: 2.0GHz Package: 1295-BBGA, FCBGA Package: Bulk Family Name: P5020 Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929864-P5020NSE1QMB Series: QorIQ P5 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e5500 Speed: 2.0GHz Package: 1295-BBGA, FCBGA Package: Bulk Family Name: P5020 Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P5020NSE1QMB - 929864-P5020NSE1QMB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P5020NSE1QMB
929864-P5020NSE1QMB
Embedded - Embedded - Microprocessors - P5020NSE1QMB 929864-P5020NSE1QMB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929864-P5020NSE1QMB Series: QorIQ P5 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e5500 Speed: 2.0GHz Package: 1295-BBGA, FCBGA Package: Bulk Family Name: P5020 Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929864-P5020NSE1QMB
Series: QorIQ P5
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Core Processor: PowerPC e5500
Speed: 2.0GHz
Package: 1295-BBGA, FCBGA
Package: Bulk
Family Name: P5020
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCPBGA (37.5x37.5)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - P5020NSE1QMB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P5020NSE1QMB
Embedded - Microprocessors P5020NSE1QMB
QORIQ INTEGRATED COMMUNICATION P

QORIQ INTEGRATED COMMUNICATION P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929864-P5020NSE1QMB P5020NSE1QMB
Product Name Embedded - Embedded - Microprocessors - P5020NSE1QMB Embedded - Microprocessors
Package Type P-BGA; Other; 1295-FCPBGA (37.5x37.5)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 516 PBGA
Clock Speed 264 MHz
View Details