Rochester Electronics Embedded - Embedded - Microprocessors - P4081NSE7KKC P4081NSE7KKC

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929850-P4081NSE7KKC Series: QorIQ P4 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: 1295-BBGA, FCBGA Package: Bulk Family Name: P4081 Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929850-P4081NSE7KKC Series: QorIQ P4 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: 1295-BBGA, FCBGA Package: Bulk Family Name: P4081 Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P4081NSE7KKC - 929850-P4081NSE7KKC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P4081NSE7KKC
929850-P4081NSE7KKC
Embedded - Embedded - Microprocessors - P4081NSE7KKC 929850-P4081NSE7KKC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929850-P4081NSE7KKC Series: QorIQ P4 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: 1295-BBGA, FCBGA Package: Bulk Family Name: P4081 Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929850-P4081NSE7KKC
Series: QorIQ P4
Operating Temperature Range: 0°C ~ 125°C (TA)
Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
Core Processor: PowerPC e500mc
Speed: 1.2GHz
Package: 1295-BBGA, FCBGA
Package: Bulk
Family Name: P4081
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCPBGA (37.5x37.5)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - P4081NSE7KKC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P4081NSE7KKC
Embedded - Microprocessors P4081NSE7KKC
QORIQ, 32 BIT POWER ARCH SOC, 8

QORIQ, 32 BIT POWER ARCH SOC, 8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929850-P4081NSE7KKC P4081NSE7KKC
Product Name Embedded - Embedded - Microprocessors - P4081NSE7KKC Embedded - Microprocessors
Package Type P-BGA; Other; 1295-FCPBGA (37.5x37.5)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Microprocessors - 150-SAMA7G54D1GT-I/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details