Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2784AF-08SR P2784AF-08SR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929832-P2784AF-08SR Operating Temperature Range: -40°C ~ 85°C Features: Frequency Modulator, Spread Spectrum Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-P2784AF-08SR, 2156-P2784AF-08SR-ON TR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929832-P2784AF-08SR Operating Temperature Range: -40°C ~ 85°C Features: Frequency Modulator, Spread Spectrum Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-P2784AF-08SR, 2156-P2784AF-08SR-ON TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2784AF-08SR
929832-P2784AF-08SR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2784AF-08SR 929832-P2784AF-08SR
Manufacturer: ON Semiconductor Win Source Part Number: 929832-P2784AF-08SR Operating Temperature Range: -40°C ~ 85°C Features: Frequency Modulator, Spread Spectrum Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-P2784AF-08SR, 2156-P2784AF-08SR-ON TR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 929832-P2784AF-08SR
Operating Temperature Range: -40°C ~ 85°C
Features: Frequency Modulator, Spread Spectrum Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-P2784AF-08SR, 2156-P2784AF-08SR-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 929832-P2784AF-08SR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2784AF-08SR
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG - 858007-74LVC16344APAG - Win Source Electronics
Specs
Device Type Clock Driver
Package Type Surface Mount; 56-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081DR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers