Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929822-P2041NSN7PNAC
Series: QorIQ P2
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e500mc
Speed: 1.5GHz
Package: 780-BBGA, FCBGA
Package: Bulk
Family Name: P2041
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
QORIQ INTEGRATED PROCESSOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 929822-P2041NSN7PNAC | P2041NSN7PNAC |
| Product Name | Embedded - Embedded - Microprocessors - P2041NSN7PNAC | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 780-FCPBGA (23x23) |