Rochester Electronics Embedded - Embedded - Microprocessors - P2020NSN2NHC P2020NSN2NHC

Description
Manufacturer: NXP Win Source Part Number: 888326-P2020NSN2NHC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.2GHz Package: Bulk Package: 689-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 888326-P2020NSN2NHC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.2GHz Package: Bulk Package: 689-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P2020NSN2NHC - 888326-P2020NSN2NHC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2020NSN2NHC
888326-P2020NSN2NHC
Embedded - Embedded - Microprocessors - P2020NSN2NHC 888326-P2020NSN2NHC
Manufacturer: NXP Win Source Part Number: 888326-P2020NSN2NHC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.2GHz Package: Bulk Package: 689-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 888326-P2020NSN2NHC
Series: QorIQ P2
Operating Temperature Range: 0°C ~ 125°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e500v2
Speed: 1.2GHz
Package: Bulk
Package: 689-BBGA Exposed Pad
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P2020NSN2NHC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2020NSN2NHC
Embedded - Microprocessors P2020NSN2NHC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888326-P2020NSN2NHC P2020NSN2NHC
Product Name Embedded - Embedded - Microprocessors - P2020NSN2NHC Embedded - Microprocessors
Package Type P-BGA; Other; 689-TEPBGA II (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X70-I/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details