Rochester Electronics Embedded - Embedded - Microprocessors - P1024NXE5BFB P1024NXE5BFB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888284-P1024NXE5BFB Series: * Features: Microprocessor IC series 561-TEPBGA I (23x23) Package: Bulk Package: 561-FBGA Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888284-P1024NXE5BFB Series: * Features: Microprocessor IC series 561-TEPBGA I (23x23) Package: Bulk Package: 561-FBGA Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1024NXE5BFB - 888284-P1024NXE5BFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1024NXE5BFB
888284-P1024NXE5BFB
Embedded - Embedded - Microprocessors - P1024NXE5BFB 888284-P1024NXE5BFB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888284-P1024NXE5BFB Series: * Features: Microprocessor IC series 561-TEPBGA I (23x23) Package: Bulk Package: 561-FBGA Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 888284-P1024NXE5BFB
Series: *
Features: Microprocessor IC series 561-TEPBGA I (23x23)
Package: Bulk
Package: 561-FBGA
Categories: Integrated Circuits (ICs)
Case / Package: 561-TEPBGA I (23x23)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P1024NXE5BFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1024NXE5BFB
Embedded - Microprocessors P1024NXE5BFB
QORIQ, POWER ARCH 32-BIT SOC, 2

QORIQ, POWER ARCH 32-BIT SOC, 2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888284-P1024NXE5BFB P1024NXE5BFB
Product Name Embedded - Embedded - Microprocessors - P1024NXE5BFB Embedded - Microprocessors
Package Type P-BGA; Other; 561-TEPBGA I (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP420BC - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details