Rochester Electronics Embedded - Embedded - Microprocessors - P1024NSE5DFB P1024NSE5DFB

Description
Manufacturer: NXP Win Source Part Number: 888283-P1024NSE5DFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Core Processor: PowerPC e500v2 Speed: 667MHz Package: Bulk Package: 561-FBGA Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 888283-P1024NSE5DFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Core Processor: PowerPC e500v2 Speed: 667MHz Package: Bulk Package: 561-FBGA Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1024NSE5DFB - 888283-P1024NSE5DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1024NSE5DFB
888283-P1024NSE5DFB
Embedded - Embedded - Microprocessors - P1024NSE5DFB 888283-P1024NSE5DFB
Manufacturer: NXP Win Source Part Number: 888283-P1024NSE5DFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Core Processor: PowerPC e500v2 Speed: 667MHz Package: Bulk Package: 561-FBGA Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 888283-P1024NSE5DFB
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 125°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Core Processor: PowerPC e500v2
Speed: 667MHz
Package: Bulk
Package: 561-FBGA
Categories: Integrated Circuits (ICs)
Case / Package: 561-TEPBGA I (23x23)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P1024NSE5DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1024NSE5DFB
Embedded - Microprocessors P1024NSE5DFB
QORIQ, POWER ARCH 32-BIT SOC, 2

QORIQ, POWER ARCH 32-BIT SOC, 2

Supplier's Site Datasheet
Embedded - Microprocessors - P1024NSE5DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1024NSE5DFB
Embedded - Microprocessors P1024NSE5DFB
IC MPU Q OR IQ 667MHZ 561TEBGA1

IC MPU Q OR IQ 667MHZ 561TEBGA1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888283-P1024NSE5DFB P1024NSE5DFB
Product Name Embedded - Embedded - Microprocessors - P1024NSE5DFB Embedded - Microprocessors
Package Type P-BGA; Other; 561-TEPBGA I (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - 3206K0424 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
20MHZ Embedded Microprocessor MPU - 694-TS68020VF1-20 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
5 suppliers