Rochester Electronics Embedded - Embedded - Microprocessors - P1016NSN5DFB P1016NSN5DFB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888281-P1016NSN5DFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Core Processor: PowerPC e500v2 Speed: 667MHz Package: 561-FBGA Package: Bulk Family Name: P1016 Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888281-P1016NSN5DFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Core Processor: PowerPC e500v2 Speed: 667MHz Package: 561-FBGA Package: Bulk Family Name: P1016 Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1016NSN5DFB - 888281-P1016NSN5DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1016NSN5DFB
888281-P1016NSN5DFB
Embedded - Embedded - Microprocessors - P1016NSN5DFB 888281-P1016NSN5DFB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888281-P1016NSN5DFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Core Processor: PowerPC e500v2 Speed: 667MHz Package: 561-FBGA Package: Bulk Family Name: P1016 Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 888281-P1016NSN5DFB
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 125°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Core Processor: PowerPC e500v2
Speed: 667MHz
Package: 561-FBGA
Package: Bulk
Family Name: P1016
Categories: Integrated Circuits (ICs)
Case / Package: 561-TEPBGA I (23x23)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - P1016NSN5DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1016NSN5DFB
Embedded - Microprocessors P1016NSN5DFB
QORIQ RISC MICROPROCESSOR, POWER

QORIQ RISC MICROPROCESSOR, POWER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888281-P1016NSN5DFB P1016NSN5DFB
Product Name Embedded - Embedded - Microprocessors - P1016NSN5DFB Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3357ZCZD27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G45-CU-999 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
5 suppliers