Rochester Electronics Embedded - Embedded - Microprocessors - P1013NXE2LFB P1013NXE2LFB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 845691-P1013NXE2LFB Series: QorIQ P1 Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 845691-P1013NXE2LFB Series: QorIQ P1 Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1013NXE2LFB - 845691-P1013NXE2LFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1013NXE2LFB
845691-P1013NXE2LFB
Embedded - Embedded - Microprocessors - P1013NXE2LFB 845691-P1013NXE2LFB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 845691-P1013NXE2LFB Series: QorIQ P1 Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 845691-P1013NXE2LFB
Series: QorIQ P1
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P1013NXE2LFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1013NXE2LFB
Embedded - Microprocessors P1013NXE2LFB
QORIQ, 32 BIT POWER ARCH SOC, 1G

QORIQ, 32 BIT POWER ARCH SOC, 1G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 845691-P1013NXE2LFB P1013NXE2LFB
Product Name Embedded - Embedded - Microprocessors - P1013NXE2LFB Embedded - Microprocessors
Microprocessor Family PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C116-2JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 255
Clock Speed 350 MHz
View Details