P1013NSE2EFB -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
P1013NSE2EFB
Description
MICROPROCESSOR, CMOS
-
Lingto Electronic Limited
Datasheet
Description
MICROPROCESSOR, CMOS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
P1013NSE2EFB |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
PowerPC; PowerPC e500v2
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A53
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details