Rochester Electronics Embedded - Embedded - Microprocessors - P1010NSE5HHA P1010NSE5HHA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929756-P1010NSE5HHA Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 800MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929756-P1010NSE5HHA Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 800MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1010NSE5HHA - 929756-P1010NSE5HHA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1010NSE5HHA
929756-P1010NSE5HHA
Embedded - Embedded - Microprocessors - P1010NSE5HHA 929756-P1010NSE5HHA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929756-P1010NSE5HHA Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 800MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929756-P1010NSE5HHA
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Core Processor: PowerPC e500v2
Speed: 800MHz
Package: Bulk
Package: 425-FBGA
Categories: Integrated Circuits (ICs)
Case / Package: 425-TEPBGA I (19x19)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - P1010NSE5HHA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1010NSE5HHA
Embedded - Microprocessors P1010NSE5HHA
QORIQ RISC MICROPROCESSOR, 32 BI

QORIQ RISC MICROPROCESSOR, 32 BI

Supplier's Site Datasheet
Embedded - Microprocessors - P1010NSE5HHA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1010NSE5HHA
Embedded - Microprocessors P1010NSE5HHA
IC MPU Q OR IQ 1.0GHZ 425TEBGA

IC MPU Q OR IQ 1.0GHZ 425TEBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929756-P1010NSE5HHA P1010NSE5HHA P1010NSE5HHA
Product Name Embedded - Embedded - Microprocessors - P1010NSE5HHA Embedded - Microprocessors Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - TSPC603RVGS6LC - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC 603e
Package Type BGA; Other; 255-BCBGA Exposed Pad
View Details
3 suppliers