Rochester Electronics Embedded - Embedded - Microprocessors - P1010NSE5HFA P1010NSE5HFA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929754-P1010NSE5HFA Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 800MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929754-P1010NSE5HFA Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 800MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1010NSE5HFA - 929754-P1010NSE5HFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1010NSE5HFA
929754-P1010NSE5HFA
Embedded - Embedded - Microprocessors - P1010NSE5HFA 929754-P1010NSE5HFA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929754-P1010NSE5HFA Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 800MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929754-P1010NSE5HFA
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Core Processor: PowerPC e500v2
Speed: 800MHz
Package: Bulk
Package: 425-FBGA
Categories: Integrated Circuits (ICs)
Case / Package: 425-TEPBGA I (19x19)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - P1010NSE5HFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1010NSE5HFA
Embedded - Microprocessors P1010NSE5HFA
QORIQ RISC MICROPROCESSOR, POWER

QORIQ RISC MICROPROCESSOR, POWER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929754-P1010NSE5HFA P1010NSE5HFA
Product Name Embedded - Embedded - Microprocessors - P1010NSE5HFA Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - AM29C332-1GC - Lingto Electronic Limited
Specs
Microprocessor Family AM29C332
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 847 (2M Cache, 1.10 GHz) - 847 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details