Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA77GP OPA77GP

Description
Manufacturer: Texas Instruments Win Source Part Number: 888173-OPA77GP Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888173-OPA77GP Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA77GP - 888173-OPA77GP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA77GP
888173-OPA77GP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA77GP 888173-OPA77GP
Manufacturer: Texas Instruments Win Source Part Number: 888173-OPA77GP Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888173-OPA77GP
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA77GP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA77GP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA77GP
IC OPAMP GP PREC BIPO SGL 8DIP

IC OPAMP GP PREC BIPO SGL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888173-OPA77GP OPA77GP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA77GP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
5V CMOS Operational Amplifier - ALD1703PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2.5 milliamps
IBIAS 5.00E-5 µA
View Details
7 suppliers