Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA686N/250 OPA686N/250

Description
Manufacturer: Texas Instruments Win Source Part Number: 888164-OPA686N/250 Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-OPA686N/250, 2156-OPA686N/250-TIT R-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888164-OPA686N/250 Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-OPA686N/250, 2156-OPA686N/250-TIT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA686N/250 - 888164-OPA686N/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA686N/250
888164-OPA686N/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA686N/250 888164-OPA686N/250
Manufacturer: Texas Instruments Win Source Part Number: 888164-OPA686N/250 Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-OPA686N/250, 2156-OPA686N/250-TIT R-ND

Manufacturer: Texas Instruments
Win Source Part Number: 888164-OPA686N/250
Series: SpeedPlus™
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit - SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.33.0001
Other Part Number: 2156-OPA686N/250, 2156-OPA686N/250-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 888164-OPA686N/250
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA686N/250
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details