Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA682P OPA682P

Description
Manufacturer: Burr Brown Win Source Part Number: 929678-OPA682P Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 1 Circuit - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 929678-OPA682P Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 1 Circuit - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA682P - 929678-OPA682P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA682P
929678-OPA682P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA682P 929678-OPA682P
Manufacturer: Burr Brown Win Source Part Number: 929678-OPA682P Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 1 Circuit - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.33.0001

Manufacturer: Burr Brown
Win Source Part Number: 929678-OPA682P
Series: SpeedPlus™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer Amplifier 1 Circuit - 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA682P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA682P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA682P
IC BUFFER 1 CIRCUIT 8DIP

IC BUFFER 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 929678-OPA682P OPA682P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA682P Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data