Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA628AU OPA628AU

Description
Manufacturer: Texas Instruments Win Source Part Number: 888162-OPA628AU Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888162-OPA628AU Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA628AU - 888162-OPA628AU - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA628AU
888162-OPA628AU
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA628AU 888162-OPA628AU
Manufacturer: Texas Instruments Win Source Part Number: 888162-OPA628AU Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888162-OPA628AU
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SO
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA628AU - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA628AU
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA628AU
IC OPAMP GP 1 CIRCUIT 8SO

IC OPAMP GP 1 CIRCUIT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888162-OPA628AU OPA628AU
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA628AU Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086803MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details