Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4658P OPA4658P

Description
Manufacturer: Burr Brown Win Source Part Number: 888156-OPA4658P Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 888156-OPA4658P Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4658P - 888156-OPA4658P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4658P
888156-OPA4658P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4658P 888156-OPA4658P
Manufacturer: Burr Brown Win Source Part Number: 888156-OPA4658P Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001

Manufacturer: Burr Brown
Win Source Part Number: 888156-OPA4658P
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 4 Circuit - 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4658P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4658P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4658P
IC OPAMP CFA 4 CIRCUIT 14DIP

IC OPAMP CFA 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4658P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4658P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4658P
IC OPAMP CFB QUAD LOW PWR 14DIP

IC OPAMP CFB QUAD LOW PWR 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888156-OPA4658P OPA4658P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4658P Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD603AQ - Lingto Electronic Limited
Specs
Source Current (IS) 12.5 milliamps
Bandwidth 90 MHz
View Details
Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers