Manufacturer: Texas Instruments
Win Source Part Number: 888138-OPA4172AQPWRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 888138-OPA4172AQPWRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4172AQPWRQ1 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |