Manufacturer: Texas Instruments
Win Source Part Number: 888137-OPA3832IPW
Features: Video Amp 3 Voltage Feedback 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC AMP VOLTAGE FEEDBACK 14TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 888137-OPA3832IPW | OPA3832IPW |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3832IPW | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP |