Manufacturer: Texas Instruments
Win Source Part Number: 888136-OPA3832ID
Features: Video Amp 3 Voltage Feedback 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC AMP VOLTAGE FEEDBACK 14SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 888136-OPA3832ID | OPA3832ID |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3832ID | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 14-SOIC |