Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA342UA/2K5 OPA342UA/2K5

Description
Manufacturer: Burr Brown Win Source Part Number: 888126-OPA342UA/2K5 Series: MicroAmplifier™ Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 888126-OPA342UA/2K5 Series: MicroAmplifier™ Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA342UA/2K5 - 888126-OPA342UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA342UA/2K5
888126-OPA342UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA342UA/2K5 888126-OPA342UA/2K5
Manufacturer: Burr Brown Win Source Part Number: 888126-OPA342UA/2K5 Series: MicroAmplifier™ Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Burr Brown
Win Source Part Number: 888126-OPA342UA/2K5
Series: MicroAmplifier™
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA342UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA342UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA342UA/2K5
OPA342 - OPERATIONAL AMPLIFIER,

OPA342 - OPERATIONAL AMPLIFIER,

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA342UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA342UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA342UA/2K5
IC CMOS 1 CIRCUIT 8SOIC

IC CMOS 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number 888126-OPA342UA/2K5 OPA342UA/2K5 OPA342UA/2K5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA342UA/2K5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564002Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1600 milliamps
View Details
Op Amps - 2449826P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers