Rochester Electronics Linear - Amplifiers - Video Amps and Modules OPA3355EA/250

Description
OPA3355 2.5V, 200MHZ GBW, CMOS T
Datasheet
Description
OPA3355 2.5V, 200MHZ GBW, CMOS T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Video Amps and Modules - OPA3355EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA3355EA/250
Linear - Amplifiers - Video Amps and Modules OPA3355EA/250
OPA3355 2.5V, 200MHZ GBW, CMOS T

OPA3355 2.5V, 200MHZ GBW, CMOS T

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Video Amplifier Chips
Product Number OPA3355EA/250
Product Name Linear - Amplifiers - Video Amps and Modules
Bandwidth 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

54 - 1794 MHz, 23 dB Gain, 24 V, 12.5 W CATV Hybrid Power Doubler - QPA3312 - Qorvo
Specs
Bandwidth 54 to 1794 MHz
Supply Voltage (VS) 24 volts
Source Current (IS) 520 milliamps
View Details
Linear - Amplifiers - Video Amps and Modules - BUF05703PW - Lingto Electronic Limited
Specs
Bandwidth 0.8000 MHz
Source Current (IS) 1.7 milliamps
View Details
LMH6722 Quad Wideband Video Op Amp - LMH6722MA/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 1800 V/µs
View Details
10 suppliers
Wideband Video Amplifier - 1510/G,H - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CAN / Flat Pack
View Details