Manufacturer: Texas Instruments
Win Source Part Number: 888100-OPA2333AQDGKR
Series: Automotive, AEC-Q100, Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 888100-OPA2333AQDGKRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AQDGKRQ1 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |