Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317QDGKRQ1 OPA2317QDGKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 888096-OPA2317QDGKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888096-OPA2317QDGKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317QDGKRQ1 - 888096-OPA2317QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317QDGKRQ1
888096-OPA2317QDGKRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317QDGKRQ1 888096-OPA2317QDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 888096-OPA2317QDGKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 888096-OPA2317QDGKRQ1
Series: Automotive, AEC-Q100, Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888096-OPA2317QDGKRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317QDGKRQ1
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2467593 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers