Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA104CM OPA104CM

Description
Manufacturer: Burr Brown Win Source Part Number: 929626-OPA104CM Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - TO-99-8 Package: Tube Package: TO-99-8 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 929626-OPA104CM Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - TO-99-8 Package: Tube Package: TO-99-8 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA104CM - 929626-OPA104CM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA104CM
929626-OPA104CM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA104CM 929626-OPA104CM
Manufacturer: Burr Brown Win Source Part Number: 929626-OPA104CM Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - TO-99-8 Package: Tube Package: TO-99-8 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.33.0001

Manufacturer: Burr Brown
Win Source Part Number: 929626-OPA104CM
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - TO-99-8
Package: Tube
Package: TO-99-8 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 20
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA104CM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA104CM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA104CM
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 929626-OPA104CM OPA104CM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA104CM Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648KRZ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
Op Amps - 2412945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers