Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP97FS-REEL OP97FS-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929625-OP97FS-REEL Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-OP97FS-REEL, 2156-OP97FS-REEL-ADT R-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929625-OP97FS-REEL Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-OP97FS-REEL, 2156-OP97FS-REEL-ADT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP97FS-REEL - 929625-OP97FS-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP97FS-REEL
929625-OP97FS-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP97FS-REEL 929625-OP97FS-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 929625-OP97FS-REEL Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-OP97FS-REEL, 2156-OP97FS-REEL-ADT R-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 929625-OP97FS-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-OP97FS-REEL, 2156-OP97FS-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 929625-OP97FS-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP97FS-REEL
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 2484275P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details