The OP777ARM-R2 is a precision single-supply operational amplifier designed for low power applications. It features a low offset voltage of 100 OºV maximum and a low input bias current of 10 nA maximum, making it suitable for high-accuracy applications. The amplifier operates on a single supply voltage ranging from 3.0 V to 30 V and can also function with dual supplies of ±1.5 V to ±15 V. It has a low supply current of 300 OºA per amplifier at 5 V, contributing to its efficiency in battery-powered devices. The OP777ARM-R2 is unity gain stable and exhibits no phase reversal, which enhances its reliability in various applications. It is specified for an extended industrial temperature range of -40°C to +85°C, ensuring performance in diverse environmental conditions. The device is suitable for applications such as current sensing, line or battery-powered instrumentation, remote sensor signal conditioning, and precision filters. The OP777 is available in compact 8-lead MSOP and SOIC packages, facilitating integration into space-constrained designs.
IC OPAMP GP R-R 700KHZ 8MSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OP777ARM-R2 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3000 milliamps |