Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP497FP OP497FP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929621-OP497FP Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929621-OP497FP Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP497FP - 929621-OP497FP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP497FP
929621-OP497FP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP497FP 929621-OP497FP
Manufacturer: Analog Devices Inc. Win Source Part Number: 929621-OP497FP Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 929621-OP497FP
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit - 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP497FP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP497FP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP497FP
IC OPAMP GP 500KHZ QUAD 14DIP

IC OPAMP GP 500KHZ QUAD 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 929621-OP497FP OP497FP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP497FP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412908P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD542SH - Lingto Electronic Limited
Specs
Source Current (IS) 1.1 milliamps
Bandwidth 0.0500 MHz
View Details