The OP481GS is a quad ultralow power operational amplifier designed for single-supply operation, with a supply voltage range of 2.7 V to 12 V. It features rail-to-rail output, allowing the output to swing close to the supply rails, which is beneficial for applications requiring maximum output voltage range. The amplifier has a low supply current of 4 OºA per amplifier, making it suitable for battery-powered and low-power applications. Key specifications include a low offset voltage of 1.5 mV, a common-mode rejection ratio of up to 95 dB, and a large-signal voltage gain of 13 V/mV. The OP481GS is specified over an extended temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. It is available in a 14-lead SOIC_N package, making it suitable for compact designs. Applications include safety monitoring, remote sensors, and low voltage strain gauge amplifiers.
IC OPAMP GP R-R 105KHZ LP 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OP481GS |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0033 milliamps |