Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP43FJ OP43FJ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888057-OP43FJ Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier 1 Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888057-OP43FJ Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier 1 Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP43FJ - 888057-OP43FJ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP43FJ
888057-OP43FJ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP43FJ 888057-OP43FJ
Manufacturer: Analog Devices Inc. Win Source Part Number: 888057-OP43FJ Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier 1 Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 888057-OP43FJ
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: J-FET Amplifier 1 Circuit - TO-99-8
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP43FJ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP43FJ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP43FJ
IC OPAMP JFET 1 CIRCUIT TO99-8

IC OPAMP JFET 1 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888057-OP43FJ OP43FJ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP43FJ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906293P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 14
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers