The OP296GS is a dual operational amplifier from the OP196 family, designed for low power applications with a supply voltage range of 3 V to 12 V. It features rail-to-rail input and output swing, making it suitable for a variety of signal conditioning tasks. The amplifier has a low supply current of 60 µA per amplifier and a gain bandwidth product of 450 kHz, which supports its use in battery-powered devices and portable instrumentation. With a maximum offset voltage of 300 µV and a high open-loop gain of 500 V/mV, the OP296GS provides precise signal amplification. It is stable for unity gain configurations and can handle capacitive loads up to 200 pF without oscillation. The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in demanding environments. Applications include battery monitoring, sensor conditioning, and portable power supply control.
IC OPAMP GP R-R 450KHZ LP 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OP296GS |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |