Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP281GS-REEL7 OP281GS-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888051-OP281GS-REEL7 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888051-OP281GS-REEL7 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP281GS-REEL7 - 888051-OP281GS-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP281GS-REEL7
888051-OP281GS-REEL7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP281GS-REEL7 888051-OP281GS-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 888051-OP281GS-REEL7 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 888051-OP281GS-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP281GS-REEL7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP281GS-REEL7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP281GS-REEL7
IC OPAMP GP R-R 105KHZ LP 8SOIC

IC OPAMP GP R-R 105KHZ LP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888051-OP281GS-REEL7 OP281GS-REEL7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP281GS-REEL7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2449767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details