Manufacturer: Analog Devices Inc.
Win Source Part Number: 888044-OP220BIGZ
Features: Power Amplifier 2 Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC POWER 2 CIRCUIT 8CERDIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | 888044-OP220BIGZ | OP220BIGZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP220BIGZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Package Type | DIP; 8-CERDIP |