Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP215FJ OP215FJ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929599-OP215FJ Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929599-OP215FJ Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP215FJ - 929599-OP215FJ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP215FJ
929599-OP215FJ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP215FJ 929599-OP215FJ
Manufacturer: Analog Devices Inc. Win Source Part Number: 929599-OP215FJ Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 929599-OP215FJ
Operating Temperature Range: 0°C ~ 70°C
Features: J-FET Amplifier Circuit - TO-99-8
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP215FJ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP215FJ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP215FJ
IC OPAMP JFET 2 CIRCUIT TO99-8

IC OPAMP JFET 2 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 929599-OP215FJ OP215FJ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP215FJ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
Precision Micropower CMOS Operational Amplifier - ALD1731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP20
Life Cycle Stage Rochester Active
View Details