Rochester Electronics DIP Operational Amplifier IC OP15GZ

Description
Operational Amplifier, 1 Func, 3800uV Offset-Max, BIPolar, CDIP8, HERMETIC SEALED, CERAMIC, DIP-8 Product overview: OP15GZ from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 3800uV Offset-Max, BIPolar, CDIP8, HERMETIC SEALED, CERAMIC, DIP-8 Product overview: OP15GZ from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Operational Amplifier IC - 687-OP15GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Operational Amplifier IC
687-OP15GZ
DIP Operational Amplifier IC 687-OP15GZ
Operational Amplifier, 1 Func, 3800uV Offset-Max, BIPolar, CDIP8, HERMETIC SEALED, CERAMIC, DIP-8 Product overview: OP15GZ from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GZ can be used for catalog matching and distributor lookup.

Operational Amplifier, 1 Func, 3800uV Offset-Max, BIPolar, CDIP8, HERMETIC SEALED, CERAMIC, DIP-8 Product overview: OP15GZ from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GZ can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP15GZ - 888035-OP15GZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP15GZ
888035-OP15GZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP15GZ 888035-OP15GZ
Manufacturer: Rochester Electronics Win Source Part Number: 888035-OP15GZ Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier 1 Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 888035-OP15GZ
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier 1 Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now
Instrumentation, OP Amps, Buffer Amps - OP15GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OP15GZ
Instrumentation, OP Amps, Buffer Amps OP15GZ
J-FET Amplifier 1 Circuit 8-CERDIP

J-FET Amplifier 1 Circuit 8-CERDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP15GZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP15GZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP15GZ
IC OPAMP JFET 1 CIRCUIT 8CERDIP

IC OPAMP JFET 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OP15GZ 888035-OP15GZ OP15GZ OP15GZ
Product Name DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP15GZ Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Pins 8
Package Type DIP; 8-CERDIP DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Standards RoHS
Source Current (IS) 2.8 milliamps 2.8 milliamps
Unlock Full Specs
to access all available technical data