Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP08GZ OP08GZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929592-OP08GZ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929592-OP08GZ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP08GZ - 929592-OP08GZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP08GZ
929592-OP08GZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP08GZ 929592-OP08GZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 929592-OP08GZ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 929592-OP08GZ
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP08GZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP08GZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP08GZ
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 929592-OP08GZ OP08GZ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP08GZ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CA3080AE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
Number of Pins 8
View Details
4 suppliers
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 2168656P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
View Details