Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07Z/883 OP07Z/883

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929591-OP07Z/883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929591-OP07Z/883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07Z/883 - 929591-OP07Z/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07Z/883
929591-OP07Z/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07Z/883 929591-OP07Z/883
Manufacturer: Analog Devices Inc. Win Source Part Number: 929591-OP07Z/883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 929591-OP07Z/883
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now
Operational Amplifier IC - 687-OP07Z/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-OP07Z/883
Operational Amplifier IC 687-OP07Z/883
Operational Amplifier, 1 Func, 200uV Offset-Max, BIPolar, CDIP8, HERMETIC SEALED, CERDIP-8 Product overview: OP07Z/883 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07Z/883 can be used for catalog matching and distributor lookup.

Operational Amplifier, 1 Func, 200uV Offset-Max, BIPolar, CDIP8, HERMETIC SEALED, CERDIP-8 Product overview: OP07Z/883 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07Z/883 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07Z/883 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP07Z/883
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP07Z/883
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 929591-OP07Z/883 687-OP07Z/883 OP07Z/883
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07Z/883 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444521P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
BUF11702 10+1 Channel High Current Buffer - BUF11702PWP - Texas Instruments
Specs
RoHS Compliant RoHS
View Details
9 suppliers
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details