Win Source Part Number: 1195108-OP07J8/883
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 600 kHz
Current - Input Bias: 1 nA
Voltage - Input Offset: 30 µV
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Rochester Electronics, LLC
Other Names: NATREIOP07J8/883,215
RoHS Status: Not applicable
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: OP07J8/883 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07J8/883 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1195108-OP07J8/883 | 687-OP07J8/883 | OP07J8/883 | OP07J8/883 | OP07J8/883 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| VOS | 0.0300 millivolts | 0.0300 millivolts | |||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | |||
| GBW | 0.6000 MHz | 0.6000 MHz | |||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | |
| Bandwidth | 0.6000 MHz | 0.6000 MHz |