Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET2501PARGT ONET2501PARGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 929585-ONET2501PARGT Operating Temperature Range: -40°C ~ 85°C Features: Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 121 HTSUS: 8542.33.0001 Other Part Number: 2156-ONET2501PARGT, 2156-ONET2501PARGT-T ITR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929585-ONET2501PARGT Operating Temperature Range: -40°C ~ 85°C Features: Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 121 HTSUS: 8542.33.0001 Other Part Number: 2156-ONET2501PARGT, 2156-ONET2501PARGT-T ITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET2501PARGT - 929585-ONET2501PARGT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET2501PARGT
929585-ONET2501PARGT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET2501PARGT 929585-ONET2501PARGT
Manufacturer: Texas Instruments Win Source Part Number: 929585-ONET2501PARGT Operating Temperature Range: -40°C ~ 85°C Features: Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 121 HTSUS: 8542.33.0001 Other Part Number: 2156-ONET2501PARGT, 2156-ONET2501PARGT-T ITR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929585-ONET2501PARGT
Operating Temperature Range: -40°C ~ 85°C
Features: Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
Package: Bulk
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 121
HTSUS: 8542.33.0001
Other Part Number: 2156-ONET2501PARGT, 2156-ONET2501PARGT-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 929585-ONET2501PARGT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET2501PARGT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details