Rochester Electronics Embedded - Embedded - Microprocessors - OMAPL137BZKBA3 OMAPL137BZKBA3

Description
Manufacturer: Texas Instruments Win Source Part Number: 929575-OMAPL137BZKBA 3 Series: OMAP-L1x Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17) Core Processor: ARM926EJ-S Speed: 375MHz Package: Tray Package: 256-BGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929575-OMAPL137BZKBA 3 Series: OMAP-L1x Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17) Core Processor: ARM926EJ-S Speed: 375MHz Package: Tray Package: 256-BGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAPL137BZKBA3 - 929575-OMAPL137BZKBA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL137BZKBA3
929575-OMAPL137BZKBA3
Embedded - Embedded - Microprocessors - OMAPL137BZKBA3 929575-OMAPL137BZKBA3
Manufacturer: Texas Instruments Win Source Part Number: 929575-OMAPL137BZKBA 3 Series: OMAP-L1x Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17) Core Processor: ARM926EJ-S Speed: 375MHz Package: Tray Package: 256-BGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929575-OMAPL137BZKBA3
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Core Processor: ARM926EJ-S
Speed: 375MHz
Package: Tray
Package: 256-BGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - OMAPL137BZKBA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL137BZKBA3
Embedded - Microprocessors OMAPL137BZKBA3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929575-OMAPL137BZKBA3 OMAPL137BZKBA3
Product Name Embedded - Embedded - Microprocessors - OMAPL137BZKBA3 Embedded - Microprocessors
Package Type BGA; Other; 256-BGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - CS80C286-10 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details