The NVD6416ANLT4G is an AEC-Q101 qualified, RoHS compliant, N-channel power MOSFET in a DPAK (SINGLE GAUGE) package, designed for automotive applications requiring unique site and control change requirements. It features a drain-source voltage rating of 100 V, a continuous drain current of 19 A at TC = 25°C, and a maximum power dissipation of 71 W. The device has a maximum RDS(on) of 74 mΩ at VGS = 10 V and ID = 19 A, with a junction-to-case thermal resistance of 2.1 °C/W. Its operating and storage junction temperature range is -55°C to +175°C, and it is supplied in a 2500/tape & reel configuration.
Manufacturer: ON Semiconductor
Win Source Part Number: 887867-NVD6416ANLT4G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 19A (Tc) 71W (Tc) Surface Mount DPAK (SINGLE GAUGE)
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: NVD641
Categories: Discrete Semiconductor Products
Case / Package: DPAK (SINGLE GAUGE)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 887867-NVD6416ANLT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6416ANLT4G |
| Polarity | N-Channel |