The NTLUD3A260PZ is a dual P-channel MOSFET in a 6-UDFN exposed pad package measuring 1.6 mm × 1.6 mm × 0.55 mm, designed for power management in portable electronics. It has a drain-to-source voltage rating of −20 V and continuous drain currents of −1.7 A at 25°C and −1.2 A at 85°C. The device features an exposed drain pad for enhanced thermal conduction, with junction-to-ambient thermal resistance of 155 °C/W on a standard PCB pad. It is RoHS compliant, Pb-free, and meets ESD protection standards. Maximum power dissipation is 0.8 W at 25°C with a full pad, and 0.5 W with a minimum pad. Operating junction and storage temperatures range from −55°C to 150°C. The part is suitable for high-side load switching and PA applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 887771-NTLUD3A260PZT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 20V 1.3A 500mW Surface Mount 6-UDFN (1.6x1.6)
Package: Bulk
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFN (1.6x1.6)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 887771-NTLUD3A260PZTBG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A260PZTBG |
| Polarity | P-Channel |