Manufacturer: ON Semiconductor
Win Source Part Number: 887766-NTEFD2KS26NTC
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
NCH 12V 20A WLCSP DUAL
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 887766-NTEFD2KS26NTCG | NTEFD2KS26NTCG |
| Product Name | Specialized ICs - NTEFD2KS26NTCG | Specialized ICs |