The NSVPZTA92T1G is a PNP silicon high-voltage transistor in a SOT-223 package, designed for surface mount applications. It has a collector-emitter voltage rating of -300 V, a collector current of -500 mA, and a total power dissipation of 1.5 W at 25°C. The device operates with a junction temperature range of -65°C to 150°C and meets AEC-Q101 qualifications and RoHS compliance. The thermal resistance from junction to ambient is 83.3 °C/W. The transistor features a current gain-bandwidth product of 50 MHz and a collector-base capacitance of 6.0 pF at 1 MHz.
Manufacturer: ON Semiconductor
Win Source Part Number: 887723-NSVPZTA92T1G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 300 V 500 mA 50MHz 1.5 W Surface Mount SOT-223 (TO-261)
Package: Bulk
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 887723-NSVPZTA92T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSVPZTA92T1G |
| Polarity | PNP |