The NSVBC144EPDXV6T1G is an automotive-grade complementary bias resistor transistor in a SOT-563 package, containing one NPN and one PNP transistor with integrated 47 kΩ bias resistors. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a total device dissipation of 500 mW when both junctions are heated. The device operates over a junction temperature range of -55°C to +150°C and is AEC-Q101 qualified and PPAP capable. It is RoHS compliant and Pb-free.
Manufacturer: ON Semiconductor
Win Source Part Number: 887689-NSVBC144EPDXV
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: SOT-563, SOT-666
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 887689-NSVBC144EPDXV6T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC144EPDXV6T1G |
| Polarity | NPN; PNP |