Rochester Electronics TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T5 NSBC123JPDXV6T5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929381-NSBC123JPDXV6 T5 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 357mW Surface Mount SOT-563 Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 8000 HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929381-NSBC123JPDXV6 T5 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 357mW Surface Mount SOT-563 Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 8000 HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSBC114EPDXV6T1 and NSBC114EPDXV6T5 are dual bias resistor transistors, integrating NPN and PNP silicon transistors with monolithic bias networks in a single SOT-563 package measuring 1.70 mm x 1.30 mm x 0.50 mm. Each device features a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, and maximum collector current of 100 mA. Total device dissipation is 357 mW for one junction heated and 500 mW for both junctions heated, with a thermal resistance of 250 °C/W when both junctions are heated. The package supports surface mount assembly and meets RoHS compliance with lead-free solder plating. The series is designed to reduce component count and board space in low-power applications.

Datasheet Summary
Powered by GS/AI

The NSBC114EPDXV6T1 and NSBC114EPDXV6T5 are dual bias resistor transistors, integrating NPN and PNP silicon transistors with monolithic bias networks in a single SOT-563 package measuring 1.70 mm x 1.30 mm x 0.50 mm. Each device features a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, and maximum collector current of 100 mA. Total device dissipation is 357 mW for one junction heated and 500 mW for both junctions heated, with a thermal resistance of 250 °C/W when both junctions are heated. The package supports surface mount assembly and meets RoHS compliance with lead-free solder plating. The series is designed to reduce component count and board space in low-power applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T5 - 929381-NSBC123JPDXV6T5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T5
929381-NSBC123JPDXV6T5
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T5 929381-NSBC123JPDXV6T5
Manufacturer: ON Semiconductor Win Source Part Number: 929381-NSBC123JPDXV6 T5 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 357mW Surface Mount SOT-563 Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 8000 HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929381-NSBC123JPDXV6T5
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 357mW Surface Mount SOT-563
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 929381-NSBC123JPDXV6T5
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T5
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data