The NSBC115TPDP6T5G is a complementary bias resistor transistor in a SOT-963 surface-mount package, integrating an NPN and PNP transistor with monolithic 100 kΩ series and 2.2 kΩ base-emitter resistors to simplify circuit design and reduce board space. It has a maximum collector current of 100 mA, collector-emitter voltage of 50 V, and total device dissipation of 339 mW when both junctions are heated at 25°C on a 500 mm² FR-4 board with 1 oz. copper traces. The device meets AEC-Q101 qualifications and is RoHS compliant, with a junction temperature range of -55°C to +150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 929380-NSBC115TPDP6T
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 339mW Surface Mount SOT-963
Package: SOT-963
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-963
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 929380-NSBC115TPDP6T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC115TPDP6T5G |
| Polarity | NPN; PNP |