The NSBC114TDXV6 is a dual NPN bias resistor transistor in a SOT-563 surface mount package, designed to replace discrete transistor and resistor networks. It features integrated base resistors R1 = 10 kΩ and R2 = 10 kΩ, a collector-emitter voltage rating of 50 V, continuous collector current of 100 mA, and total device dissipation of 500 mW when both junctions are heated. The device operates from −55°C to +150°C, meets AEC-Q101 qualification, and is RoHS compliant. Thermal resistance is 250 °C/W for both junctions heated under specified PCB conditions.
Manufacturer: ON Semiconductor
Win Source Part Number: 887644-NSBC114TDXV6T
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 887644-NSBC114TDXV6T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114TDXV6T5G |
| Polarity | NPN |