The NSBC114EDXV6T5 is a dual NPN bipolar junction transistor with integrated bias resistors in a SOT-563 surface-mount package, designed for low-power digital applications requiring compact component integration. Each transistor features a 10 kΩ base resistor and a 10 kΩ base-emitter resistor. The device is rated for a maximum collector-emitter voltage of 50 Vdc, collector current of 100 mAdc, and total device dissipation of 500 mW when both junctions are heated, with a thermal resistance of 250 °C/W. It meets Pb-free and RoHS standards and operates over a junction temperature range of −55 to +150 °C.
Manufacturer: ON Semiconductor
Win Source Part Number: 929378-NSBC114EDXV6T
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-553
Package: Bulk
Package: SOT-553
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-553
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 929378-NSBC114EDXV6T5 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EDXV6T5 |
| Polarity | NPN |